ITT Cannon Connectors I/O - D-Sub & D-Ribbon DEMM5W1P

Description
COMBO 5W1M SOD G50 ZINC
Request a Quote Datasheet
Description
COMBO 5W1M SOD G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMM5W1P - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W1M SOD G50 ZINC

COMBO 5W1M SOD G50 ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DEMM5W1P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DEMM5W1P
Connectors I/O - D-Sub & D-Ribbon DEMM5W1P
COMBO 5W1M SOD G50 ZINC

COMBO 5W1M SOD G50 ZINC

Buy Now
D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon - 01K5230 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon
01K5230
D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon 01K5230
D-SUB COMB CONNECTOR, PLUG, DE-5W1; Product Range:SEAL-D 680S Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DE-5W1; Product Range:SEAL-D 680S Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMM5W1P DEMM5W1P 01K5230
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Chameleon - 026-6A05-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details