DSUB 9F PCB RA G GF TIN
D-SUB RECP 9C SKT
D SUB CONN, R/A, RCPT, 9POS, DE, TH; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:D*M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
| PEI-Genesis | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DEMG9SJA197 | DEMG9SJA197 | 37P0479 |
| Product Name | Connectors I/O - D-Sub & D-Ribbon | D Sub Conn, R/a, Rcpt, 9Pos, De, Th; D Sub Connector Type Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |