The D Sub Connector, Plug, 9Pos (part number 01K5187) is designed for applications requiring a reliable and compact interconnect solution. It features nine contacts with a solder termination type and is constructed from a steel body with copper alloy contacts. The connector is rated for a temperature range of -55°C to 125°C and supports a signal contact current rating of 7.5 A. It also offers a dielectric withstanding voltage of 1250 VAC at sea level. The connector is suitable for various applications, including video coaxial transmission and RF/telecom transmission, and is designed to minimize EMI/RFI leakage while optimizing space. The product is not RoHS compliant.
DSUB 9M SOD F GF ZINC
D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DEMF9P | DEMF9P | 01K5187 |
| Product Name | D-Sub Connectors | D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |