ITT Cannon D-Sub Connectors DEME9PK87

Description
DSUB 9M SOD E GF TIN
Request a Quote
Description
DSUB 9M SOD E GF TIN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Connector, Plug, 9Pos (part number DEME9PK87) from Cannon is designed for high reliability in various applications. It features 9 contacts of size 20 and supports wire gauge ranges from AWG 20 to 28. The connector is rated for a maximum current of 7.5 A and has a contact resistance of 7.5 milli Ohm maximum. It can withstand a dielectric voltage of 1000 VAC at sea level and is operable within a temperature range of -55°C to +125°C. Constructed with a steel shell finished in pure tin over nickel, the connector also includes a thermoplastic insulator rated UL 94V-0, colored black. The contact type is solder pot, made from copper alloy with a gold over nickel finish. The connector is designed for up to 200 mating cycles and has passed a 20-hour salt spray test, indicating its durability in harsh environments. It includes hardware for secure installation with a 4-40 clinchnut.

Datasheet Summary
Powered by GS/AI

The D Sub Connector, Plug, 9Pos (part number DEME9PK87) from Cannon is designed for high reliability in various applications. It features 9 contacts of size 20 and supports wire gauge ranges from AWG 20 to 28. The connector is rated for a maximum current of 7.5 A and has a contact resistance of 7.5 milli Ohm maximum. It can withstand a dielectric voltage of 1000 VAC at sea level and is operable within a temperature range of -55°C to +125°C. Constructed with a steel shell finished in pure tin over nickel, the connector also includes a thermoplastic insulator rated UL 94V-0, colored black. The contact type is solder pot, made from copper alloy with a gold over nickel finish. The connector is designed for up to 200 mating cycles and has passed a 20-hour salt spray test, indicating its durability in harsh environments. It includes hardware for secure installation with a 4-40 clinchnut.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEME9PK87 - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M SOD E GF TIN

DSUB 9M SOD E GF TIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DEME9PK87
D-Sub Connectors DEME9PK87
Connector

Connector

Buy Now
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon - 01K5179 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
01K5179
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon 01K5179
D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEME9PK87 DEME9PK87 01K5179
Product Name D-Sub Connectors D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
SMA Female Connector, RG174/U - SALE-8922 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details