ITT Cannon Connectors I/O - D-Sub & D-Ribbon DEME9P

Description
DSUB 9M SOD E GF ZINC
Request a Quote Datasheet
Description
DSUB 9M SOD E GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEME9P - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M SOD E GF ZINC

DSUB 9M SOD E GF ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DEME9P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DEME9P
Connectors I/O - D-Sub & D-Ribbon DEME9P
DSUB 9 M SOD CLIN G ZINC

DSUB 9 M SOD CLIN G ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DEME9P
D-Sub Connectors DEME9P
Connector

Connector

Buy Now
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon - 96B9407 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
96B9407
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon 96B9407
D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEME9P DEME9P DEME9P 96B9407
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connectors D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details