ITT Cannon D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon DEMC5X1SJA197

Description
COMBO 5W1F PCB RA C GF X TIN
Request a Quote Datasheet
Description
COMBO 5W1F PCB RA C GF X TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMC5X1SJA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W1F PCB RA C GF X TIN

COMBO 5W1F PCB RA C GF X TIN

Buy Now
D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon - 01K5159 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon
01K5159
D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon 01K5159
D-SUB COMB CONNECTOR, RCPT, DE-5W1; Product Range:Combo D D*M Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: Yes

D-SUB COMB CONNECTOR, RCPT, DE-5W1; Product Range:Combo D D*M Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMC5X1SJA197 01K5159
Product Name D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details