ITT Cannon D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon DEMAY9PA101

Description
DSUB 9M CRIMP Y GF CAD
Request a Quote Datasheet
Description
DSUB 9M CRIMP Y GF CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMAY9PA101 - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M CRIMP Y GF CAD

DSUB 9M CRIMP Y GF CAD

Buy Now
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon - 95K3616 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
95K3616
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon 95K3616
D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMAY9PA101 95K3616
Product Name D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data