ITT Cannon D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon DEMAMT9S

Description
DSUB 9F CRIMP T G50 ZINC
Request a Quote
Description
DSUB 9F CRIMP T G50 ZINC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D-Sub Connector, Receptacle, 9Pos, part number DEMAMT-9S, is designed for high reliability with crimp termination. It accommodates wire gauges ranging from AWG 20 to 28 for standard applications and AWG 22 to 28 for high-density configurations. This connector features 9 contacts of size 20 and is rated for a maximum current of 7.5 A. It can withstand 500 mating cycles and has a dielectric withstanding voltage of 1000 VAC at sea level. The operating temperature range is from -55°C to +150°C. The shell is made of steel with a yellow chromate finish over zinc, while the insulator is thermoplastic (PCT) with a UL 94V-0 rating in black. The contacts are made from copper alloy with a gold over nickel finish, ensuring low contact resistance of 10 milli Ohm max. The connector also meets salt spray test requirements for up to 48 hours.

Datasheet Summary
Powered by GS/AI

The D-Sub Connector, Receptacle, 9Pos, part number DEMAMT-9S, is designed for high reliability with crimp termination. It accommodates wire gauges ranging from AWG 20 to 28 for standard applications and AWG 22 to 28 for high-density configurations. This connector features 9 contacts of size 20 and is rated for a maximum current of 7.5 A. It can withstand 500 mating cycles and has a dielectric withstanding voltage of 1000 VAC at sea level. The operating temperature range is from -55°C to +150°C. The shell is made of steel with a yellow chromate finish over zinc, while the insulator is thermoplastic (PCT) with a UL 94V-0 rating in black. The contacts are made from copper alloy with a gold over nickel finish, ensuring low contact resistance of 10 milli Ohm max. The connector also meets salt spray test requirements for up to 48 hours.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMAMT9S - PEI-Genesis
Philadelphia, PA, United States
DSUB 9F CRIMP T G50 ZINC

DSUB 9F CRIMP T G50 ZINC

Buy Now
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon - 34K3317 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
34K3317
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon 34K3317
D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMAMT9S 34K3317
Product Name D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products