ITT Cannon D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon DEMAMT9P

Description
DSUB 9M CRIMP T G50 ZINC
Request a Quote Datasheet
Description
DSUB 9M CRIMP T G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMAMT9P - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M CRIMP T G50 ZINC

DSUB 9M CRIMP T G50 ZINC

Buy Now
D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon - 49K9366 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
49K9366
D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon 49K9366
D-SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMAMT9P 49K9366
Product Name D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10121ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-1911/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers