ITT Cannon D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon DEMAMF9SNM

Description
D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Description
D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon - 63K5170 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
63K5170
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon 63K5170
D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63K5170
Product Name D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data