ITT Cannon D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon DEMAMF9PF0

Description
DSUB 9M CRIMP LC F ZINC
Request a Quote Datasheet
Description
DSUB 9M CRIMP LC F ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMAMF9PF0 - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M CRIMP LC F ZINC

DSUB 9M CRIMP LC F ZINC

Buy Now
D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon - 01K5102 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon
01K5102
D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon 01K5102
D-SUB SHELL, PLUG, SIZE DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, PLUG, SIZE DE, STEEL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMAMF9PF0 01K5102
Product Name D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products