ITT Cannon D-Sub Shell, Rcpt, Size De, Brass; No. Of Positions Itt Cannon DEMAM9SNMF0

Description
D-SUB SHELL, RCPT, SIZE DE, BRASS; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No
Description
D-SUB SHELL, RCPT, SIZE DE, BRASS; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The D-Sub Shell, Receptacle, Size DE, Brass (part number 34K3329) is designed for use in various applications requiring reliable electrical connections. This connector features a brass body and is part of the D*MA series, which is known for its durability and performance. It accommodates 9 positions, making it suitable for a range of signal and power interconnects. The connector is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. Its robust construction and standard footprint make it a viable option for engineers looking for a dependable D-sub connector solution.

Datasheet Summary
Powered by GS/AI

The D-Sub Shell, Receptacle, Size DE, Brass (part number 34K3329) is designed for use in various applications requiring reliable electrical connections. This connector features a brass body and is part of the D*MA series, which is known for its durability and performance. It accommodates 9 positions, making it suitable for a range of signal and power interconnects. The connector is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. Its robust construction and standard footprint make it a viable option for engineers looking for a dependable D-sub connector solution.

Suppliers

Company
Product
Description
Supplier Links
D-Sub Shell, Rcpt, Size De, Brass; No. Of Positions Itt Cannon - 34K3329 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Rcpt, Size De, Brass; No. Of Positions Itt Cannon
34K3329
D-Sub Shell, Rcpt, Size De, Brass; No. Of Positions Itt Cannon 34K3329
D-SUB SHELL, RCPT, SIZE DE, BRASS; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No

D-SUB SHELL, RCPT, SIZE DE, BRASS; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34K3329
Product Name D-Sub Shell, Rcpt, Size De, Brass; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details