ITT Cannon D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon DEMAM9SNMB

Description
D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Description
D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon - 34K3327 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
34K3327
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon 34K3327
D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34K3327
Product Name D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-956-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details