ITT Cannon D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Itt Cannon DEMAM9SF225

Description
DSUB 9F CRIMP G50 SS
Request a Quote Datasheet
Description
DSUB 9F CRIMP G50 SS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMAM9SF225 - PEI-Genesis
Philadelphia, PA, United States
DSUB 9F CRIMP G50 SS

DSUB 9F CRIMP G50 SS

Buy Now
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Itt Cannon - 73R1657 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Itt Cannon
73R1657
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Itt Cannon 73R1657
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MAM Series; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MAM Series; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMAM9SF225 73R1657
Product Name D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
50 Ohm SC Straight Plug - 150569 - PIC Wire & Cable
Specs
Geometry Straight
View Details
MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details