ITT Cannon D-Sub Shell, Rcpt, Size De, Steel; No. Of Positions Itt Cannon DEMAM9SF0

Description
D-SUB SHELL, RCPT, SIZE DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Description
D-SUB SHELL, RCPT, SIZE DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Shell, Rcpt, Size De, Steel; No. Of Positions Itt Cannon - 81H4743 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Rcpt, Size De, Steel; No. Of Positions Itt Cannon
81H4743
D-Sub Shell, Rcpt, Size De, Steel; No. Of Positions Itt Cannon 81H4743
D-SUB SHELL, RCPT, SIZE DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, RCPT, SIZE DE, STEEL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 81H4743
Product Name D-Sub Shell, Rcpt, Size De, Steel; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 75 mm (2.95 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details