ITT Cannon D-Sub Connectors DEMAM9SA101

Description
DSUB 9F CRIMP G50 CAD
Request a Quote Datasheet
Description
DSUB 9F CRIMP G50 CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMAM9SA101 - PEI-Genesis
Philadelphia, PA, United States
DSUB 9F CRIMP G50 CAD

DSUB 9F CRIMP G50 CAD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DEMAM9SA101
D-Sub Connectors DEMAM9SA101
Connector

Connector

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DEMAM9SA101 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DEMAM9SA101
Connectors I/O - D-Sub & D-Ribbon DEMAM9SA101
DSUB 9 F CRIMP G50 CAD

DSUB 9 F CRIMP G50 CAD

Buy Now
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon - 34K3322 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
34K3322
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon 34K3322
D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMAM9SA101 DEMAM9SA101 DEMAM9SA101 34K3322
Product Name D-Sub Connectors Connectors I/O - D-Sub & D-Ribbon D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB, Terminal Pin Header; PCB; StraightPin Header; 4; 10 A; 300 V; 0.197 in. - 70078346 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190112 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details