ITT Cannon Connectors I/O D-Sub & D-Ribbon Contacts, Crimp DEMAM9S

Description
DSUB 9 F CRIMP G50 ZINC
Request a Quote Datasheet
Description
DSUB 9 F CRIMP G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp - DEMAM9S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp
DEMAM9S
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp DEMAM9S
DSUB 9 F CRIMP G50 ZINC

DSUB 9 F CRIMP G50 ZINC

Buy Now
 - ITT Cannon DEMAM9S - PEI-Genesis
Philadelphia, PA, United States
DSUB 9F CRIMP G50 ZINC

DSUB 9F CRIMP G50 ZINC

Buy Now
Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Itt Cannon - 90B5029 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Itt Cannon
90B5029
Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Itt Cannon 90B5029
CONNECTOR, D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper AlloyRoHS Compliant: No

CONNECTOR, D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper AlloyRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DEMAM9S ITT Cannon DEMAM9S 90B5029
Product Name Connectors I/O D-Sub & D-Ribbon Contacts, Crimp Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products