ITT Cannon D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Itt Cannon DEMAM9PF225

Description
DSUB 9M CRIMP G50 SS
Request a Quote Datasheet
Description
DSUB 9M CRIMP G50 SS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMAM9PF225 - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M CRIMP G50 SS

DSUB 9M CRIMP G50 SS

Buy Now
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Itt Cannon - 57R4963 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Itt Cannon
57R4963
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Itt Cannon 57R4963
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MAM Series; Connector Body Material:Stainless Steel Body; Connector Type:D Sub RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MAM Series; Connector Body Material:Stainless Steel Body; Connector Type:D Sub RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMAM9PF225 57R4963
Product Name D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details