ITT Cannon D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon DEMAM9PF0

Description
DSUB 9M CRIMP LC ZINC
Request a Quote
Description
DSUB 9M CRIMP LC ZINC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D-Sub Shell, Plug, Size DE, Steel, part number 26H1546, is designed for high reliability in various applications. It features a 9-position contact arrangement with a maximum current rating of 7.5 A and is compatible with wire gauges ranging from AWG 20 to 28. The connector supports crimp termination and has a contact resistance of 10 milli Ohm maximum. It is rated for 500 mating cycles and can withstand a dielectric voltage of 1000 VAC at sea level. The operating temperature range is from -55°C to +150°C. The shell is made of steel with a yellow chromate over zinc finish, while the insulator is thermoplastic, UL 94V-0 rated, and black in color. The product does not include contacts, which must be ordered separately.

Datasheet Summary
Powered by GS/AI

The D-Sub Shell, Plug, Size DE, Steel, part number 26H1546, is designed for high reliability in various applications. It features a 9-position contact arrangement with a maximum current rating of 7.5 A and is compatible with wire gauges ranging from AWG 20 to 28. The connector supports crimp termination and has a contact resistance of 10 milli Ohm maximum. It is rated for 500 mating cycles and can withstand a dielectric voltage of 1000 VAC at sea level. The operating temperature range is from -55°C to +150°C. The shell is made of steel with a yellow chromate over zinc finish, while the insulator is thermoplastic, UL 94V-0 rated, and black in color. The product does not include contacts, which must be ordered separately.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMAM9PF0 - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M CRIMP LC ZINC

DSUB 9M CRIMP LC ZINC

Buy Now
D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon - 26H1546 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon
26H1546
D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon 26H1546
D-SUB SHELL, PLUG, SIZE DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, PLUG, SIZE DE, STEEL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMAM9PF0 26H1546
Product Name D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female Isolated Ground Bulkhead Receptacle - 9232 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details