ITT Cannon D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon DEMAM9PA101F0

Description
DSUB 9M CRIMP LC CAD
Request a Quote Datasheet
Description
DSUB 9M CRIMP LC CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMAM9PA101F0 - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M CRIMP LC CAD

DSUB 9M CRIMP LC CAD

Buy Now
D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon - 79K6175 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon
79K6175
D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon 79K6175
D-SUB SHELL, PLUG, SIZE DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, PLUG, SIZE DE, STEEL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMAM9PA101F0 79K6175
Product Name D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nh-Din 2C / 400V / 80A / Gg Schurter - 54AJ9440 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details