ITT Cannon Connectors I/O - D-Sub & D-Ribbon DEMAM9P

Description
DSUB 9M CRIMP G50 ZINC
Request a Quote Datasheet
Description
DSUB 9M CRIMP G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMAM9P - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M CRIMP G50 ZINC

DSUB 9M CRIMP G50 ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DEMAM9P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DEMAM9P
Connectors I/O - D-Sub & D-Ribbon DEMAM9P
DSUB 9 M CRIMP G50 ZINC

DSUB 9 M CRIMP G50 ZINC

Buy Now
Dsub,9,plg,crimp,chromate/cad,w/o Hdw Rohs Compliant Itt Cannon - 95AC9319 - Newark, An Avnet Company
Chicago, IL, United States
Dsub,9,plg,crimp,chromate/cad,w/o Hdw Rohs Compliant Itt Cannon
95AC9319
Dsub,9,plg,crimp,chromate/cad,w/o Hdw Rohs Compliant Itt Cannon 95AC9319
DSUB,9,PLG,CRIMP,CHR OMATE/CAD,W/O HDW ROHS COMPLIANT: NO

DSUB,9,PLG,CRIMP,CHROMATE/CAD,W/O HDW ROHS COMPLIANT: NO

Supplier's Site
Connector, D Sub, Plug, 9 Position; No. Of Contacts Itt Cannon - 50B1276 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Plug, 9 Position; No. Of Contacts Itt Cannon
50B1276
Connector, D Sub, Plug, 9 Position; No. Of Contacts Itt Cannon 50B1276
CONNECTOR, D SUB, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

CONNECTOR, D SUB, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMAM9P DEMAM9P 95AC9319 50B1276
Product Name Connectors I/O - D-Sub & D-Ribbon Dsub,9,plg,crimp,chromate/cad,w/o Hdw Rohs Compliant Itt Cannon Connector, D Sub, Plug, 9 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Terminal Blocks - 39.2107 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-2206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers