DEMAM15SF0 -- HD D-SUB SHELL, RCPT, SIZE DE, STEEL; NO. OF POSITIONS ITT CANNON
ITT CannonHd D-Sub Shell, Rcpt, Size De, Steel; No. Of Positions Itt CannonDEMAM15SF0
Description
HD D-SUB SHELL, RCPT, SIZE DE, STEEL; No. of Positions:15Position
s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Newark, An Avnet Company
Done
Datasheet
Description
HD D-SUB SHELL, RCPT, SIZE DE, STEEL; No. of Positions:15Position
s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Hd D-Sub Shell, Rcpt, Size De, Steel; No. Of Positions Itt Cannon
31K0660
Hd D-Sub Shell, Rcpt, Size De, Steel; No. Of Positions Itt Cannon
31K0660
HD D-SUB SHELL, RCPT, SIZE DE, STEEL; No. of Positions:15Position
s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
HD D-SUB SHELL, RCPT, SIZE DE, STEEL; No. of Positions:15Positions; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Bearing Rings, Housings, and Flanges
Product Number
31K0660
Product Name
Hd D-Sub Shell, Rcpt, Size De, Steel; No. Of Positions Itt Cannon