ITT Cannon Hd D-Sub Connector, Receptacle, 15Pos; No. Of Contacts Itt Cannon DEMAM15SA101

Description
DSUB 15F CRIMP G50 CAD
Request a Quote Datasheet
Description
DSUB 15F CRIMP G50 CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMAM15SA101 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15F CRIMP G50 CAD

DSUB 15F CRIMP G50 CAD

Buy Now
Hd D-Sub Connector, Receptacle, 15Pos; No. Of Contacts Itt Cannon - 72J6556 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Connector, Receptacle, 15Pos; No. Of Contacts Itt Cannon
72J6556
Hd D-Sub Connector, Receptacle, 15Pos; No. Of Contacts Itt Cannon 72J6556
HD D-SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D-SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMAM15SA101 72J6556
Product Name Hd D-Sub Connector, Receptacle, 15Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products