ITT Cannon D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon DEMAE9PA101F0

Description
DSUB 9M CRIMP LC E CAD
Request a Quote Datasheet
Description
DSUB 9M CRIMP LC E CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMAE9PA101F0 - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M CRIMP LC E CAD

DSUB 9M CRIMP LC E CAD

Buy Now
D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon - 51M1342 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon
51M1342
D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon 51M1342
D-SUB SHELL, PLUG, SIZE DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, PLUG, SIZE DE, STEEL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMAE9PA101F0 51M1342
Product Name D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data