ITT Cannon Hd D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon DEMAE15PF0

Description
HD D-SUB SHELL, PLUG, SIZE DE, STEEL; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Description
HD D-SUB SHELL, PLUG, SIZE DE, STEEL; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon - 12T6226 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon
12T6226
Hd D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon 12T6226
HD D-SUB SHELL, PLUG, SIZE DE, STEEL; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

HD D-SUB SHELL, PLUG, SIZE DE, STEEL; No. of Positions:15Positions; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12T6226
Product Name Hd D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - J237B6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
E-Z-Flex Banana Socket to 0.040″ Pin Plug, Adapter - 9339 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details