ITT Cannon D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon DEMA9SNMK52

Description
DSUB 9F CRIMP G50 AU NM
Request a Quote Datasheet
Description
DSUB 9F CRIMP G50 AU NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMA9SNMK52 - PEI-Genesis
Philadelphia, PA, United States
DSUB 9F CRIMP G50 AU NM

DSUB 9F CRIMP G50 AU NM

Buy Now
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon - 34K3353 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
34K3353
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon 34K3353
D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMA9SNMK52 34K3353
Product Name D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 1223043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details