ITT Cannon D-Sub Shell, Rcpt, Size De, Brass; No. Of Positions Itt Cannon DEMA9SNMK47F0

Description
DSUB 9F CRIMP LC AU NM
Request a Quote Datasheet
Description
DSUB 9F CRIMP LC AU NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMA9SNMK47F0 - PEI-Genesis
Philadelphia, PA, United States
DSUB 9F CRIMP LC AU NM

DSUB 9F CRIMP LC AU NM

Buy Now
D-Sub Shell, Rcpt, Size De, Brass; No. Of Positions Itt Cannon - 34K3352 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Rcpt, Size De, Brass; No. Of Positions Itt Cannon
34K3352
D-Sub Shell, Rcpt, Size De, Brass; No. Of Positions Itt Cannon 34K3352
D-SUB SHELL, RCPT, SIZE DE, BRASS; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: Yes

D-SUB SHELL, RCPT, SIZE DE, BRASS; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMA9SNMK47F0 34K3352
Product Name D-Sub Shell, Rcpt, Size De, Brass; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details