ITT Cannon Connectors I/O - D-Sub & D-Ribbon DEMA9SF225

Description
DSUB 9F CRIMP GF SS
Request a Quote Datasheet
Description
DSUB 9F CRIMP GF SS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DEMA9SF225 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DEMA9SF225
Connectors I/O - D-Sub & D-Ribbon DEMA9SF225
DSUB 9F CRIMP GF SS

DSUB 9F CRIMP GF SS

Buy Now
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon - 80T8162 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
80T8162
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon 80T8162
D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DEMA9SF225 80T8162
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Bantam Plug - SALE-9318 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details