ITT Cannon D-Sub Shell, Plug, Size De, Brass; No. Of Positions Itt Cannon DEMA9PNMK47F0

Description
DSUB 9M CRIMP LC AU
Request a Quote Datasheet
Description
DSUB 9M CRIMP LC AU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMA9PNMK47F0 - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M CRIMP LC AU

DSUB 9M CRIMP LC AU

Buy Now
D-Sub Shell, Plug, Size De, Brass; No. Of Positions Itt Cannon - 01K5154 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size De, Brass; No. Of Positions Itt Cannon
01K5154
D-Sub Shell, Plug, Size De, Brass; No. Of Positions Itt Cannon 01K5154
D-SUB SHELL, PLUG, SIZE DE, BRASS; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes

D-SUB SHELL, PLUG, SIZE DE, BRASS; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMA9PNMK47F0 01K5154
Product Name D-Sub Shell, Plug, Size De, Brass; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details