ITT Cannon D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon DEMA9PF225

Description
DSUB 9M CRIMP G30 SS
Request a Quote Datasheet
Description
DSUB 9M CRIMP G30 SS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMA9PF225 - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M CRIMP G30 SS

DSUB 9M CRIMP G30 SS

Buy Now
D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon - 90T4828 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
90T4828
D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon 90T4828
D-SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Stainless Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Stainless Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMA9PF225 90T4828
Product Name D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190310 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details