DSUB 9M CRIMP GF ZINC
CONNECTOR, D SUB, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
| Heilind Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DEMA9P | ITT Cannon DEMA9P | 37P0441 |
| Product Name | Connectors I/O - D-Sub & D-Ribbon | Connector, D Sub, Plug, 9 Position; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |