ITT Cannon Hd D-Sub Connector, Receptacle, 15Pos; No. Of Contacts Itt Cannon DEMA15SA101

Description
DSUB 15F CRIMP G50 CAD
Request a Quote Datasheet
Description
DSUB 15F CRIMP G50 CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMA15SA101 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15F CRIMP G50 CAD

DSUB 15F CRIMP G50 CAD

Buy Now
Hd D-Sub Connector, Receptacle, 15Pos; No. Of Contacts Itt Cannon - 01K5129 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Connector, Receptacle, 15Pos; No. Of Contacts Itt Cannon
01K5129
Hd D-Sub Connector, Receptacle, 15Pos; No. Of Contacts Itt Cannon 01K5129
HD D-SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D-SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMA15SA101 01K5129
Product Name Hd D-Sub Connector, Receptacle, 15Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Contacts - 111812P3 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details