ITT Cannon Connectors I/O - D-Sub & D-Ribbon DEMA15PF225

Description
DSUB 15M CRIMP GF SS
Request a Quote Datasheet
Description
DSUB 15M CRIMP GF SS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
DSUB 15M CRIMP GF SS

DSUB 15M CRIMP GF SS

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DEMA15PF225 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DEMA15PF225
Connectors I/O - D-Sub & D-Ribbon DEMA15PF225
DSUB 15 M CRIMP HD G SS 15#22

DSUB 15 M CRIMP HD G SS 15#22

Buy Now
Hd D-Sub Connector, Plug, 15Pos; No. Of Contacts Itt Cannon - 72R7140 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Connector, Plug, 15Pos; No. Of Contacts Itt Cannon
72R7140
Hd D-Sub Connector, Plug, 15Pos; No. Of Contacts Itt Cannon 72R7140
HD D-SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Stainless Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Stainless Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DEMA15PF225 DEMA15PF225 72R7140
Product Name Connectors I/O - D-Sub & D-Ribbon Hd D-Sub Connector, Plug, 15Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
STAMPED PIN D-SubMINIATURE - 17EHD026SAA132 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Termination PCB Mount
View Details