ITT Cannon Hd D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon DEMA15PF0

Description
DSUB 15M CRIMP LC ZINC
Request a Quote Datasheet
Description
DSUB 15M CRIMP LC ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMA15PF0 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M CRIMP LC ZINC

DSUB 15M CRIMP LC ZINC

Buy Now
Hd D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon - 01K5124 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon
01K5124
Hd D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon 01K5124
HD D-SUB SHELL, PLUG, SIZE DE, STEEL; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

HD D-SUB SHELL, PLUG, SIZE DE, STEEL; No. of Positions:15Positions; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMA15PF0 01K5124
Product Name Hd D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
UHF Male to Double Banana Plug, Adapter - 9413 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details