ITT Cannon D Sub Conn, Plug, Da, 15Pos, Crimp; D Sub Connector Type Itt Cannon DEMA-15P

Description
D SUB CONN, PLUG, DA, 15POS, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:DEMA Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: No
Datasheet
Description
D SUB CONN, PLUG, DA, 15POS, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:DEMA Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, Da, 15Pos, Crimp; D Sub Connector Type Itt Cannon - 21T1179 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Da, 15Pos, Crimp; D Sub Connector Type Itt Cannon
21T1179
D Sub Conn, Plug, Da, 15Pos, Crimp; D Sub Connector Type Itt Cannon 21T1179
D SUB CONN, PLUG, DA, 15POS, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:DEMA Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: No

D SUB CONN, PLUG, DA, 15POS, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:DEMA Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21T1179
Product Name D Sub Conn, Plug, Da, 15Pos, Crimp; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products