DSUB 9F PCB STR GF ZINC
DSUB 9F PCB STR GF ZINC
D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DEM9SE | ITT Cannon DEM9SE | 27C8880 |
| Product Name | D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon | ||
| Connector Type | D-Sub Connector | D-Sub Connector |