ITT Cannon D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon DEM9SD

Description
DSUB 9F PCB RA GF ZINC
Request a Quote Datasheet
Description
DSUB 9F PCB RA GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEM9SD - PEI-Genesis
Philadelphia, PA, United States
DSUB 9F PCB RA GF ZINC

DSUB 9F PCB RA GF ZINC

Buy Now
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon - 67H4565 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
67H4565
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon 67H4565
D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site
D Sub Conn, Rcpt, 9Pos, Solder; D Sub Connector Type Itt Cannon - 37P0596 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 9Pos, Solder; D Sub Connector Type Itt Cannon
37P0596
D Sub Conn, Rcpt, 9Pos, Solder; D Sub Connector Type Itt Cannon 37P0596
D SUB CONN, RCPT, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DEM Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount

D SUB CONN, RCPT, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DEM Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEM9SD 67H4565 37P0596
Product Name D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon D Sub Conn, Rcpt, 9Pos, Solder; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products