ITT Cannon Connectors I/O - D-Sub & D-Ribbon DEM9S

Description
DSUB 9F SOD GF ZINC
Request a Quote Datasheet
Description
DSUB 9F SOD GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEM9S - PEI-Genesis
Philadelphia, PA, United States
DSUB 9F SOD GF ZINC

DSUB 9F SOD GF ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DEM9S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DEM9S
Connectors I/O - D-Sub & D-Ribbon DEM9S
D-SUB RECP 9C SKT

D-SUB RECP 9C SKT

Buy Now
D Sub Connector, Standard, 9Pos, Rcpt; Connector Type Itt Cannon - 31K0698 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9Pos, Rcpt; Connector Type Itt Cannon
31K0698
D Sub Connector, Standard, 9Pos, Rcpt; Connector Type Itt Cannon 31K0698
D SUB CONNECTOR, STANDARD, 9POS, RCPT; Connector Type:D Sub; Series:D*KL; No. of Contacts:9; D Sub Shell Size:DE; Connector Body Material:Metal; Gender:Receptacle; Contact Termination:Solder; No. of Mating Cycles:500

D SUB CONNECTOR, STANDARD, 9POS, RCPT; Connector Type:D Sub; Series:D*KL; No. of Contacts:9; D Sub Shell Size:DE; Connector Body Material:Metal; Gender:Receptacle; Contact Termination:Solder; No. of Mating Cycles:500

Supplier's Site
Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Itt Cannon - 23C6731 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Itt Cannon
23C6731
Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Itt Cannon 23C6731
CONNECTOR, D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

CONNECTOR, D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEM9S DEM9S 31K0698
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Connector, Standard, 9Pos, Rcpt; Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
D-Sub MINIATURE ACCESSORIES (DUST COVER/HARDWARE) - 17E17271 - Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
View Details
4 suppliers