ITT Cannon D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon DEM9PZ

Description
DSUB 9M PCB STR GF ZINC
Request a Quote Datasheet
Description
DSUB 9M PCB STR GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEM9PZ - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M PCB STR GF ZINC

DSUB 9M PCB STR GF ZINC

Buy Now
D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon - 01K5334 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
01K5334
D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon 01K5334
D-SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEM9PZ 01K5334
Product Name D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-605-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details