The D-Sub Connector, Plug, 9Pos (part number DEM9PR) from Itt Cannon is designed for high reliability in various applications. It features 9 contacts of size 20 and supports wire gauge ranges from AWG 20 to 28. The connector is rated for a maximum current of 7.5 A and has a contact resistance of 7.5 milli Ohm maximum. It can withstand a dielectric voltage of 1000 VAC at sea level and is capable of enduring 200 mating cycles. Constructed with a steel shell finished in yellow chromate over zinc, the connector is designed to operate within a temperature range of -55°C to +125°C. The insulator is made from thermoplastic (type PCT) with a UL 94V-0 rating and is colored black. The contact type is right-angled PCB, made from copper alloy with a gold over nickel finish. The hardware features a .120'' (3.05mm) through hole for secure mounting. This connector is suitable for applications requiring durability and reliable performance.
DSUB 9M PCB RA GF ZINC
D-SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DEM9PR | 01K5329 |
| Product Name | D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |