ITT Cannon D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon DEM9PNM

Description
DSUB 9M SOD G50 CAD NM
Request a Quote Datasheet
Description
DSUB 9M SOD G50 CAD NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEM9PNM - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M SOD G50 CAD NM

DSUB 9M SOD G50 CAD NM

Buy Now
D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon - 96B6470 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
96B6470
D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon 96B6470
D-SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEM9PNM 96B6470
Product Name D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - 1124-BFG.0B.100.PCZG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers