9 Position D-Sub Plug, Male Pins Connector
DSUB 9M SOD GF TIN
D-SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DEM9PK87 | 1003-2967-ND | DEM9PK87 | ITT Cannon DEM9PK87 | 01K5321 |
| Product Name | D-Sub Connectors | D-Sub Connector Assemblies | Connectors I/O - D-Sub & D-Ribbon | D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |