ITT Cannon D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon DEM5W1SP

Description
COMBO 5W1F PCB RA GF ZINC
Request a Quote Datasheet
Description
COMBO 5W1F PCB RA GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEM5W1SP - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W1F PCB RA GF ZINC

COMBO 5W1F PCB RA GF ZINC

Buy Now
D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon - 51M1345 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon
51M1345
D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon 51M1345
D-SUB COMB CONNECTOR, RCPT, DE-5W1; Product Range:D*M Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DE RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DE-5W1; Product Range:D*M Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DE RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEM5W1SP 51M1345
Product Name D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2922B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details