ITT Cannon D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon DEM5W1SA191

Description
COMBO 5W1F SOD G30 ZINC
Request a Quote Datasheet
Description
COMBO 5W1F SOD G30 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEM5W1SA191 - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W1F SOD G30 ZINC

COMBO 5W1F SOD G30 ZINC

Buy Now
D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon - 31M2030 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon
31M2030
D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon 31M2030
D-SUB COMB CONNECTOR, RCPT, DE-5W1; Product Range:D*M Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DE-5W1; Product Range:D*M Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEM5W1SA191 31M2030
Product Name D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products