ITT Cannon Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DEM5W1S

Description
COMBO 5W1F SOD GF ZINC
Request a Quote Datasheet
Description
COMBO 5W1F SOD GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEM5W1S - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W1F SOD GF ZINC

COMBO 5W1F SOD GF ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout - DEM5W1S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout
DEM5W1S
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DEM5W1S
D-SUB RECP 4#20 1#8 SKT

D-SUB RECP 4#20 1#8 SKT

Buy Now
D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon - 01K5295 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon
01K5295
D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon 01K5295
D-SUB COMB CONNECTOR, RCPT, DE-5W1; Product Range:FM Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DE-5W1; Product Range:FM Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEM5W1S DEM5W1S 01K5295
Product Name Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data