D-SUB COMB CONNECTOR, PLUG, DE-5W1; Product Range:FM Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DE RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 17T2197 |
| Product Name | D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon |
| Connector Type | D-Sub Connector |