ITT Cannon D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon DEM5W1PA

Description
COMBO 5W1M PCB RA GF ZINC
Request a Quote Datasheet
Description
COMBO 5W1M PCB RA GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEM5W1PA - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W1M PCB RA GF ZINC

COMBO 5W1M PCB RA GF ZINC

Buy Now
D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon - 01K5289 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon
01K5289
D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon 01K5289
D-SUB COMB CONNECTOR, PLUG, DE-5W1; Product Range:D*M Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DE RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DE-5W1; Product Range:D*M Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DE RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEM5W1PA 01K5289
Product Name D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 05AC7368 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details