ITT Cannon D-Sub Connectors DEM2WK2SA197

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DEM2WK2SA197
D-Sub Connectors DEM2WK2SA197
Connector

Connector

Buy Now
 - ITT Cannon DEM2WK2SA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 2WK2F SOD GF TIN

COMBO 2WK2F SOD GF TIN

Buy Now
D-Sub Comb Connector, Rcpt, De-2Wk2; Product Range Itt Cannon - 94T0784 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, De-2Wk2; Product Range Itt Cannon
94T0784
D-Sub Comb Connector, Rcpt, De-2Wk2; Product Range Itt Cannon 94T0784
D-SUB COMB CONNECTOR, RCPT, DE-2WK2; Product Range:FM Series; Insert Arrangement:DE-2W2; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: Yes

D-SUB COMB CONNECTOR, RCPT, DE-2WK2; Product Range:FM Series; Insert Arrangement:DE-2W2; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DEM2WK2SA197 ITT Cannon DEM2WK2SA197 94T0784
Product Name D-Sub Connectors D-Sub Comb Connector, Rcpt, De-2Wk2; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug/Connector - 20765596 - Radwell International
Specs
Connector Type D-Sub Connector
View Details
Shunts, Jumpers - 36-1430-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details