ITT Cannon D-Sub Comb Connector, Rcpt, De-2Wk2; Product Range Itt Cannon DEM2WK2S

Description
COMBO 2WK2F SOD GF ZINC
Request a Quote
Description
COMBO 2WK2F SOD GF ZINC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D-Sub Comb Connector, part number DEM-2WK2S, is designed for applications requiring mixed layouts with a wire gauge range of AWG 8-26. It features a 2WK2 contact arrangement with two empty size 8 cavities, allowing for flexibility in contact configuration. The connector has a dielectric withstanding voltage of 500 VAC at sea level and a maximum current rating of 7.5 A for signal contacts. It operates effectively within a temperature range of -55°C to +125°C and has passed a 20-hour salt spray test, indicating good corrosion resistance. The shell is made of steel with a yellow chromate finish over zinc, while the insulator is constructed from thermoplastic (type PCT UL 94V-0) in black. The connector is designed for through-hole mounting with a .120'' (3.05mm) hole size. Note that the product is delivered without size 8 contacts, which must be ordered separately.

Datasheet Summary
Powered by GS/AI

The D-Sub Comb Connector, part number DEM-2WK2S, is designed for applications requiring mixed layouts with a wire gauge range of AWG 8-26. It features a 2WK2 contact arrangement with two empty size 8 cavities, allowing for flexibility in contact configuration. The connector has a dielectric withstanding voltage of 500 VAC at sea level and a maximum current rating of 7.5 A for signal contacts. It operates effectively within a temperature range of -55°C to +125°C and has passed a 20-hour salt spray test, indicating good corrosion resistance. The shell is made of steel with a yellow chromate finish over zinc, while the insulator is constructed from thermoplastic (type PCT UL 94V-0) in black. The connector is designed for through-hole mounting with a .120'' (3.05mm) hole size. Note that the product is delivered without size 8 contacts, which must be ordered separately.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEM2WK2S - PEI-Genesis
Philadelphia, PA, United States
COMBO 2WK2F SOD GF ZINC

COMBO 2WK2F SOD GF ZINC

Buy Now
D-Sub Comb Connector, Rcpt, De-2Wk2; Product Range Itt Cannon - 65W5602 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, De-2Wk2; Product Range Itt Cannon
65W5602
D-Sub Comb Connector, Rcpt, De-2Wk2; Product Range Itt Cannon 65W5602
D-SUB COMB CONNECTOR, RCPT, DE-2WK2; Product Range:D*M Series; Insert Arrangement:DE-2W2; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DE-2WK2; Product Range:D*M Series; Insert Arrangement:DE-2W2; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEM2WK2S 65W5602
Product Name D-Sub Comb Connector, Rcpt, De-2Wk2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data