ITT Cannon D-Sub Comb Connector, Plug, De-2Wk2; Product Range Itt Cannon DEM2WK2PNMBK52

Description
D-SUB COMB CONNECTOR, PLUG, DE-2WK2; Product Range:FM Series; Insert Arrangement:DE-2W2; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: No
Datasheet
Description
D-SUB COMB CONNECTOR, PLUG, DE-2WK2; Product Range:FM Series; Insert Arrangement:DE-2W2; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Comb Connector, Plug, De-2Wk2; Product Range Itt Cannon - 39X9850 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, De-2Wk2; Product Range Itt Cannon
39X9850
D-Sub Comb Connector, Plug, De-2Wk2; Product Range Itt Cannon 39X9850
D-SUB COMB CONNECTOR, PLUG, DE-2WK2; Product Range:FM Series; Insert Arrangement:DE-2W2; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DE-2WK2; Product Range:FM Series; Insert Arrangement:DE-2W2; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39X9850
Product Name D-Sub Comb Connector, Plug, De-2Wk2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1925217-9 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interface Modules - 2946-289-708-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
Voltage Rating 125 volts
Contact Size (AWG) 12 to 28 AWG
View Details
2 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details